Vishay Intertechnology, Inc. Through Hole Resistors CMF5543R200FHEB

Description
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF43.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF43.2HFTR-ND
Through Hole Resistors CMF43.2HFTR-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF43.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF43.2HFCT-ND
Through Hole Resistors CMF43.2HFCT-ND
43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2 OHM 1/2W 1% AXIAL - CMF5543R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W 1% AXIAL
CMF5543R200FHEB
RES 43.2 OHM 1/2W 1% AXIAL CMF5543R200FHEB
RES 43.2ohm 1/2W 1% AXIAL

RES 43.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 43.2 1% T-2 Eb E3 Vishay - 68P8027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2 1% T-2 Eb E3 Vishay
68P8027
Cmf-55 43.2 1% T-2 Eb E3 Vishay 68P8027
CMF-55 43.2 1% T-2 EB e3

CMF-55 43.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF43.2HFTR-ND CMF5543R200FHEB 68P8027
Product Name Through Hole Resistors RES 43.2 OHM 1/2W 1% AXIAL Cmf-55 43.2 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details