Vishay Intertechnology, Inc. RES 43.2 OHM 1/2W .5% AXIAL CMF5543R200DHRE

Description
RES 43.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/2W .5% AXIAL - CMF5543R200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W .5% AXIAL
CMF5543R200DHRE
RES 43.2 OHM 1/2W .5% AXIAL CMF5543R200DHRE
RES 43.2ohm 1/2W .5% AXIAL

RES 43.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543R200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543R200DHRE-ND
Through Hole Resistors CMF5543R200DHRE-ND
43.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.2 .5% T-2 R36 Vishay - 68P8026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2 .5% T-2 R36 Vishay
68P8026
Cmf-55 43.2 .5% T-2 R36 Vishay 68P8026
CMF-55 43.2 .5% T-2 R36

CMF-55 43.2 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543R200DHRE CMF5543R200DHRE-ND 68P8026
Product Name RES 43.2 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 43.2 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details