Vishay Intertechnology, Inc. Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5543R200BHEB

Description
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R - CMF5543R200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
CMF5543R200BHEB
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R CMF5543R200BHEB
Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF5543R200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543R200BHEB-ND
Through Hole Resistors CMF5543R200BHEB-ND
43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.2 .1% T-2 Eb E3 Vishay - 68P8021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2 .1% T-2 Eb E3 Vishay
68P8021
Cmf-55 43.2 .1% T-2 Eb E3 Vishay 68P8021
CMF-55 43.2 .1% T-2 EB e3

CMF-55 43.2 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543R200BHEB CMF5543R200BHEB-ND 68P8021
Product Name Res Metal Film 43.2 Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 43.2 .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers