Vishay Intertechnology, Inc. RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BHEA

Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/2W .1% AXIAL - CMF5543R200BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W .1% AXIAL
CMF5543R200BHEA
RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BHEA
RES 43.2ohm 1/2W .1% AXIAL

RES 43.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543R200BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543R200BHEA-ND
Through Hole Resistors CMF5543R200BHEA-ND
43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 43.2 .1% T-2 Ea E3 Vishay - 68P8020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2 .1% T-2 Ea E3 Vishay
68P8020
Cmf-55 43.2 .1% T-2 Ea E3 Vishay 68P8020
CMF-55 43.2 .1% T-2 EA e3

CMF-55 43.2 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543R200BHEA CMF5543R200BHEA-ND 68P8020
Product Name RES 43.2 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 43.2 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers