Vishay Intertechnology, Inc. RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BHBF

Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1/2W .1% AXIAL - CMF5543R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1/2W .1% AXIAL
CMF5543R200BHBF
RES 43.2 OHM 1/2W .1% AXIAL CMF5543R200BHBF
RES 43.2ohm 1/2W .1% AXIAL

RES 43.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543R200BHBF-ND
Through Hole Resistors CMF5543R200BHBF-ND
43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,43.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4921
Resistor,metal Film,43.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4921
Resistor,Metal Film,43.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,43.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543R200BHBF CMF5543R200BHBF-ND 41C4921
Product Name RES 43.2 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,43.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details