Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FER6

Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W 1% AXIAL - CMF5543K200FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W 1% AXIAL
CMF5543K200FER6
RES 43.2K OHM 1/2W 1% AXIAL CMF5543K200FER6
RES 43.2Kohm 1/2W 1% AXIAL

RES 43.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K200FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200FER6-ND
Through Hole Resistors CMF5543K200FER6-ND
43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,432Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C4904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C4904
Resistor,metal Film,432Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C4904
Resistor,Metal Film,432KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,432KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200FER6 CMF5543K200FER6-ND 41C4904
Product Name RES 43.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,432Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details