Vishay Intertechnology, Inc. Through Hole Resistors CMF5543K200DHEA

Description
43.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5543K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200DHEA-ND
Through Hole Resistors CMF5543K200DHEA-ND
43.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 43.2K OHM 1/2W .5% AXIAL - CMF5543K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .5% AXIAL
CMF5543K200DHEA
RES 43.2K OHM 1/2W .5% AXIAL CMF5543K200DHEA
RES 43.2Kohm 1/2W .5% AXIAL

RES 43.2Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 43.2K .5% T-2 Ea E3 Vishay - 68P8004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 43.2K .5% T-2 Ea E3 Vishay
68P8004
Cmf-55 43.2K .5% T-2 Ea E3 Vishay 68P8004
CMF-55 43.2K .5% T-2 EA e3

CMF-55 43.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200DHEA-ND CMF5543K200DHEA 68P8004
Product Name Through Hole Resistors RES 43.2K OHM 1/2W .5% AXIAL Cmf-55 43.2K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers