Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W .1% AXIAL CMF5543K200BERE70

Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W .1% AXIAL - CMF5543K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .1% AXIAL
CMF5543K200BERE70
RES 43.2K OHM 1/2W .1% AXIAL CMF5543K200BERE70
RES 43.2Kohm 1/2W .1% AXIAL

RES 43.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200BERE70-ND
Through Hole Resistors CMF5543K200BERE70-ND
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 43.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 43.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4889
Cmf55, 43.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4889
CMF55, 43.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 43.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200BERE70 CMF5543K200BERE70-ND 41C4889
Product Name RES 43.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 43.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details