Vishay Intertechnology, Inc. RES 43.2K OHM 1/2W .1% AXIAL CMF5543K200BEEB70

Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/2W .1% AXIAL - CMF5543K200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/2W .1% AXIAL
CMF5543K200BEEB70
RES 43.2K OHM 1/2W .1% AXIAL CMF5543K200BEEB70
RES 43.2Kohm 1/2W .1% AXIAL

RES 43.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5543K200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5543K200BEEB70-ND
Through Hole Resistors CMF5543K200BEEB70-ND
43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 43.2K .1% T-9 Eb E3 Vishay - 68P8002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 43.2K .1% T-9 Eb E3 Vishay
68P8002
Cmf-55-70 43.2K .1% T-9 Eb E3 Vishay 68P8002
CMF-55-70 43.2K .1% T-9 EB e3

CMF-55-70 43.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5543K200BEEB70 CMF5543K200BEEB70-ND 68P8002
Product Name RES 43.2K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 43.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details