Vishay Intertechnology, Inc. RES 437 OHM 1/2W 1% AXIAL CMF55437R00FKRE

Description
RES 437ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 437ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 437 OHM 1/2W 1% AXIAL - CMF55437R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/2W 1% AXIAL
CMF55437R00FKRE
RES 437 OHM 1/2W 1% AXIAL CMF55437R00FKRE
RES 437ohm 1/2W 1% AXIAL

RES 437ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55437R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55437R00FKRE-ND
Through Hole Resistors CMF55437R00FKRE-ND
437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55437R00FKRE CMF55437R00FKRE-ND
Product Name RES 437 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 437 ohms 437 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details