Vishay Intertechnology, Inc. Through Hole Resistors CMF55437R00FKEA

Description
437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55437R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55437R00FKEA-ND
Through Hole Resistors CMF55437R00FKEA-ND
437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

437 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 437 OHM 1/2W 1% AXIAL - CMF55437R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 437 OHM 1/2W 1% AXIAL
CMF55437R00FKEA
RES 437 OHM 1/2W 1% AXIAL CMF55437R00FKEA
RES 437ohm 1/2W 1% AXIAL

RES 437ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 437 1% T-1 Ea E3 Vishay - 48P6772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 437 1% T-1 Ea E3 Vishay
48P6772
Cmf-55 437 1% T-1 Ea E3 Vishay 48P6772
CMF-55 437 1% T-1 EA e3

CMF-55 437 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55437R00FKEA-ND CMF55437R00FKEA 48P6772
Product Name Through Hole Resistors RES 437 OHM 1/2W 1% AXIAL Cmf-55 437 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 437 ohms 437 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details