Vishay Intertechnology, Inc. RES 432 OHM 1/2W 1% AXIAL CMF55432R00FKR670

Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W 1% AXIAL - CMF55432R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W 1% AXIAL
CMF55432R00FKR670
RES 432 OHM 1/2W 1% AXIAL CMF55432R00FKR670
RES 432ohm 1/2W 1% AXIAL

RES 432ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00FKR670-ND
Through Hole Resistors CMF55432R00FKR670-ND
432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 432 1% T-1 Re6 Vishay - 68P8070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 432 1% T-1 Re6 Vishay
68P8070
Cmf-55-70 432 1% T-1 Re6 Vishay 68P8070
CMF-55-70 432 1% T-1 RE6

CMF-55-70 432 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00FKR670 CMF55432R00FKR670-ND 68P8070
Product Name RES 432 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 432 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers