Vishay Intertechnology, Inc. RES 432 OHM 1/2W 1% AXIAL CMF55432R00FKR6

Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W 1% AXIAL - CMF55432R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W 1% AXIAL
CMF55432R00FKR6
RES 432 OHM 1/2W 1% AXIAL CMF55432R00FKR6
RES 432ohm 1/2W 1% AXIAL

RES 432ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00FKR6-ND
Through Hole Resistors CMF55432R00FKR6-ND
432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4975
Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4975
Resistor,Metal Film,432Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,432Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00FKR6 CMF55432R00FKR6-ND 41C4975
Product Name RES 432 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,432Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers