Vishay Intertechnology, Inc. RES 432 OHM 1/2W 1% AXIAL CMF55432R00FHEK

Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W 1% AXIAL - CMF55432R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W 1% AXIAL
CMF55432R00FHEK
RES 432 OHM 1/2W 1% AXIAL CMF55432R00FHEK
RES 432ohm 1/2W 1% AXIAL

RES 432ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00FHEK-ND
Through Hole Resistors CMF55432R00FHEK-ND
432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432 1% T-2 Ek E3 Vishay - 68P8067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432 1% T-2 Ek E3 Vishay
68P8067
Cmf-55 432 1% T-2 Ek E3 Vishay 68P8067
CMF-55 432 1% T-2 EK e3

CMF-55 432 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00FHEK CMF55432R00FHEK-ND 68P8067
Product Name RES 432 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 432 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers