Vishay Intertechnology, Inc. RES 432 OHM 1/2W .5% AXIAL CMF55432R00DHRE

Description
RES 432ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W .5% AXIAL - CMF55432R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W .5% AXIAL
CMF55432R00DHRE
RES 432 OHM 1/2W .5% AXIAL CMF55432R00DHRE
RES 432ohm 1/2W .5% AXIAL

RES 432ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00DHRE-ND
Through Hole Resistors CMF55432R00DHRE-ND
432 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432 .5% T-2 R36 Vishay - 68P8065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432 .5% T-2 R36 Vishay
68P8065
Cmf-55 432 .5% T-2 R36 Vishay 68P8065
CMF-55 432 .5% T-2 R36

CMF-55 432 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00DHRE CMF55432R00DHRE-ND 68P8065
Product Name RES 432 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 432 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers