Vishay Intertechnology, Inc. RES 432 OHM 1/2W .5% AXIAL CMF55432R00DHEB

Description
RES 432ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/2W .5% AXIAL - CMF55432R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/2W .5% AXIAL
CMF55432R00DHEB
RES 432 OHM 1/2W .5% AXIAL CMF55432R00DHEB
RES 432ohm 1/2W .5% AXIAL

RES 432ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00DHEB-ND
Through Hole Resistors CMF55432R00DHEB-ND
432 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432 .5% T-2 Eb E3 Vishay - 68P8064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432 .5% T-2 Eb E3 Vishay
68P8064
Cmf-55 432 .5% T-2 Eb E3 Vishay 68P8064
CMF-55 432 .5% T-2 EB e3

CMF-55 432 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00DHEB CMF55432R00DHEB-ND 68P8064
Product Name RES 432 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 432 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details