RES 432ohm 1/2W .5% AXIAL
432 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 432 .5% T-2 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55432R00DHEA | CMF55432R00DHEA-ND | 68P8063 |
| Product Name | RES 432 OHM 1/2W .5% AXIAL | Through Hole Resistors | Cmf-55 432 .5% T-2 Ea E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 432 ohms | 432 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |