Vishay Intertechnology, Inc. Through Hole Resistors CMF55432R00CEBF

Description
432 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55432R00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432R00CEBF-ND
Through Hole Resistors CMF55432R00CEBF-ND
432 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55432R00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55432R00CEBF
Metal Film Resistors - CMF55432R00CEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,432Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C4964 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C4964
Resistor,metal Film,432Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C4964
Resistor,Metal Film,432Ohms,250WV,. 25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,432Ohms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432R00CEBF-ND CMF55432R00CEBF 41C4964
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,432Ohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details