Vishay Intertechnology, Inc. RES 432K OHM 1/2W 1% AXIAL CMF55432K00FKR6

Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/2W 1% AXIAL - CMF55432K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W 1% AXIAL
CMF55432K00FKR6
RES 432K OHM 1/2W 1% AXIAL CMF55432K00FKR6
RES 432Kohm 1/2W 1% AXIAL

RES 432Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00FKR6-ND
Through Hole Resistors CMF55432K00FKR6-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4962
Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4962
Resistor,Metal Film,4.32MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.32MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00FKR6 CMF55432K00FKR6-ND 41C4962
Product Name RES 432K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers