Vishay Precision Group RES 432K OHM 1/2W 1% AXIAL CMF55432K00FHEB

Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/2W 1% AXIAL - CMF55432K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W 1% AXIAL
CMF55432K00FHEB
RES 432K OHM 1/2W 1% AXIAL CMF55432K00FHEB
RES 432Kohm 1/2W 1% AXIAL

RES 432Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF432KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF432KHFCT-ND
Through Hole Resistors CMF432KHFCT-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF432KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF432KHFTR-ND
Through Hole Resistors CMF432KHFTR-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55432K00FHEB CMF432KHFCT-ND
Product Name RES 432K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details