Vishay Intertechnology, Inc. Through Hole Resistors CMF55432K00DHEA

Description
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55432K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00DHEA-ND
Through Hole Resistors CMF55432K00DHEA-ND
432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432K OHM 1/2W .5% AXIAL - CMF55432K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W .5% AXIAL
CMF55432K00DHEA
RES 432K OHM 1/2W .5% AXIAL CMF55432K00DHEA
RES 432Kohm 1/2W .5% AXIAL

RES 432Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 432K .5% T-2 Ea E3 Vishay - 68P8046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432K .5% T-2 Ea E3 Vishay
68P8046
Cmf-55 432K .5% T-2 Ea E3 Vishay 68P8046
CMF-55 432K .5% T-2 EA e3

CMF-55 432K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00DHEA-ND CMF55432K00DHEA 68P8046
Product Name Through Hole Resistors RES 432K OHM 1/2W .5% AXIAL Cmf-55 432K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details