Vishay Intertechnology, Inc. Through Hole Resistors CMF55432K00BHRE

Description
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55432K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00BHRE-ND
Through Hole Resistors CMF55432K00BHRE-ND
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432K OHM 1/2W .1% AXIAL - CMF55432K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W .1% AXIAL
CMF55432K00BHRE
RES 432K OHM 1/2W .1% AXIAL CMF55432K00BHRE
RES 432Kohm 1/2W .1% AXIAL

RES 432Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 432K .1% T-2 R36 Vishay - 68P8045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432K .1% T-2 R36 Vishay
68P8045
Cmf-55 432K .1% T-2 R36 Vishay 68P8045
CMF-55 432K .1% T-2 R36

CMF-55 432K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00BHRE-ND CMF55432K00BHRE 68P8045
Product Name Through Hole Resistors RES 432K OHM 1/2W .1% AXIAL Cmf-55 432K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details