Vishay Intertechnology, Inc. RES 432K OHM 1/2W .1% AXIAL CMF55432K00BEEK

Description
RES 432Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/2W .1% AXIAL - CMF55432K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/2W .1% AXIAL
CMF55432K00BEEK
RES 432K OHM 1/2W .1% AXIAL CMF55432K00BEEK
RES 432Kohm 1/2W .1% AXIAL

RES 432Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55432K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55432K00BEEK-ND
Through Hole Resistors CMF55432K00BEEK-ND
432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 432K .1% T-9 Ek E3 Vishay - 68P8042 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 432K .1% T-9 Ek E3 Vishay
68P8042
Cmf-55 432K .1% T-9 Ek E3 Vishay 68P8042
CMF-55 432K .1% T-9 EK e3

CMF-55 432K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55432K00BEEK CMF55432K00BEEK-ND 68P8042
Product Name RES 432K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 432K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details