Vishay Intertechnology, Inc. RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKR639

Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 1% AXIAL - CMF55430R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 1% AXIAL
CMF55430R00FKR639
RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKR639
RES 430ohm 1/2W 1% AXIAL

RES 430ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55430R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430R00FKR639-ND
Through Hole Resistors CMF55430R00FKR639-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
41C4939
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay 41C4939
CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55430R00FKR639 CMF55430R00FKR639-ND 41C4939
Product Name RES 430 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details