Vishay Intertechnology, Inc. RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKR6

Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/2W 1% AXIAL - CMF55430R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 1% AXIAL
CMF55430R00FKR6
RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKR6
RES 430ohm 1/2W 1% AXIAL

RES 430ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55430R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430R00FKR6-ND
Through Hole Resistors CMF55430R00FKR6-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
41C4938
Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay 41C4938
CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

CMF55, 430 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55430R00FKR6 CMF55430R00FKR6-ND 41C4938
Product Name RES 430 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 430 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details