Vishay Intertechnology, Inc. Through Hole Resistors CMF55430R00FKEA39

Description
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55430R00FKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430R00FKEA39-ND
Through Hole Resistors CMF55430R00FKEA39-ND
430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 430 OHM 1/2W 1% AXIAL - CMF55430R00FKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/2W 1% AXIAL
CMF55430R00FKEA39
RES 430 OHM 1/2W 1% AXIAL CMF55430R00FKEA39
RES 430ohm 1/2W 1% AXIAL

RES 430ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-39 430 1% T-1 Ea E3 Vishay - 68P8034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 430 1% T-1 Ea E3 Vishay
68P8034
Cmf-55-39 430 1% T-1 Ea E3 Vishay 68P8034
CMF-55-39 430 1% T-1 EA e3

CMF-55-39 430 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55430R00FKEA39-ND CMF55430R00FKEA39 68P8034
Product Name Through Hole Resistors RES 430 OHM 1/2W 1% AXIAL Cmf-55-39 430 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details