Metal Film Resistors - Through Hole
CMF55, 430 kOhm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55430K00FKWF | 41C4934 |
| Product Name | Metal Film Resistors - | Cmf55, 430 Kohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |