Vishay Intertechnology, Inc. RES 430K OHM 1/2W 1% AXIAL CMF55430K00FKEA

Description
RES 430Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/2W 1% AXIAL - CMF55430K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/2W 1% AXIAL
CMF55430K00FKEA
RES 430K OHM 1/2W 1% AXIAL CMF55430K00FKEA
RES 430Kohm 1/2W 1% AXIAL

RES 430Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55430K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55430K00FKEA-ND
Through Hole Resistors CMF55430K00FKEA-ND
430 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55430K00FKEA CMF55430K00FKEA-ND
Product Name RES 430K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details