Vishay Intertechnology, Inc. Through Hole Resistors CMF5542R700DHEK

Description
42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5542R700DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R700DHEK-ND
Through Hole Resistors CMF5542R700DHEK-ND
42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 42.7 OHM 1/2W .5% AXIAL - CMF5542R700DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.7 OHM 1/2W .5% AXIAL
CMF5542R700DHEK
RES 42.7 OHM 1/2W .5% AXIAL CMF5542R700DHEK
RES 42.7ohm 1/2W .5% AXIAL

RES 42.7ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 42.7 .5% T-2 Ek E3 Vishay - 68P7960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.7 .5% T-2 Ek E3 Vishay
68P7960
Cmf-55 42.7 .5% T-2 Ek E3 Vishay 68P7960
CMF-55 42.7 .5% T-2 EK e3

CMF-55 42.7 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R700DHEK-ND CMF5542R700DHEK 68P7960
Product Name Through Hole Resistors RES 42.7 OHM 1/2W .5% AXIAL Cmf-55 42.7 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.7 ohms 42.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers