Vishay Intertechnology, Inc. RES 42.7 OHM 1/2W .5% AXIAL CMF5542R700DHBF

Description
RES 42.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.7 OHM 1/2W .5% AXIAL - CMF5542R700DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.7 OHM 1/2W .5% AXIAL
CMF5542R700DHBF
RES 42.7 OHM 1/2W .5% AXIAL CMF5542R700DHBF
RES 42.7ohm 1/2W .5% AXIAL

RES 42.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R700DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R700DHBF-ND
Through Hole Resistors CMF5542R700DHBF-ND
42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5542R700DHBF CMF5542R700DHBF-ND
Product Name RES 42.7 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.7 ohms 42.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers