Vishay Intertechnology, Inc. RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FKRE

Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/2W 1% AXIAL - CMF5542R200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/2W 1% AXIAL
CMF5542R200FKRE
RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FKRE
RES 42.2ohm 1/2W 1% AXIAL

RES 42.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200FKRE-ND
Through Hole Resistors CMF5542R200FKRE-ND
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2 1% T-1 R36 Vishay - 68P7954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2 1% T-1 R36 Vishay
68P7954
Cmf-55 42.2 1% T-1 R36 Vishay 68P7954
CMF-55 42.2 1% T-1 R36

CMF-55 42.2 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R200FKRE CMF5542R200FKRE-ND 68P7954
Product Name RES 42.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details