Vishay Intertechnology, Inc. RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FKEA70

Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/2W 1% AXIAL - CMF5542R200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/2W 1% AXIAL
CMF5542R200FKEA70
RES 42.2 OHM 1/2W 1% AXIAL CMF5542R200FKEA70
RES 42.2ohm 1/2W 1% AXIAL

RES 42.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200FKEA70-ND
Through Hole Resistors CMF5542R200FKEA70-ND
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5542R200FKEA70 CMF5542R200FKEA70-ND
Product Name RES 42.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details