Vishay Intertechnology, Inc. Metal Film Resistors - CMF5542R200FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5542R200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5542R200FHBF
Metal Film Resistors - CMF5542R200FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5542R200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200FHBF-ND
Through Hole Resistors CMF5542R200FHBF-ND
42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 42.2 Ohm, +/1 Percent, 50 Ppm Vishay - 41C4838 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 42.2 Ohm, +/1 Percent, 50 Ppm Vishay
41C4838
Cmf55, 42.2 Ohm, +/1 Percent, 50 Ppm Vishay 41C4838
CMF55, 42.2 Ohm, +/- 1 Percent, 50 ppm

CMF55, 42.2 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R200FHBF CMF5542R200FHBF-ND 41C4838
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 42.2 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details