Vishay Intertechnology, Inc. RES 42.2 OHM 1/2W .5% AXIAL CMF5542R200DHR6

Description
RES 42.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/2W .5% AXIAL - CMF5542R200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/2W .5% AXIAL
CMF5542R200DHR6
RES 42.2 OHM 1/2W .5% AXIAL CMF5542R200DHR6
RES 42.2ohm 1/2W .5% AXIAL

RES 42.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200DHR6-ND
Through Hole Resistors CMF5542R200DHR6-ND
42.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4834 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4834
Resistor,metal Film,42.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4834
Resistor,Metal Film,42.2Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,42.2Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R200DHR6 CMF5542R200DHR6-ND 41C4834
Product Name RES 42.2 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,42.2Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers