Vishay Intertechnology, Inc. RES 42.2 OHM 1/2W .1% AXIAL CMF5542R200BHEB

Description
RES 42.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/2W .1% AXIAL - CMF5542R200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/2W .1% AXIAL
CMF5542R200BHEB
RES 42.2 OHM 1/2W .1% AXIAL CMF5542R200BHEB
RES 42.2ohm 1/2W .1% AXIAL

RES 42.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542R200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542R200BHEB-ND
Through Hole Resistors CMF5542R200BHEB-ND
42.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2 .1% T-2 Eb E3 Vishay - 68P7944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2 .1% T-2 Eb E3 Vishay
68P7944
Cmf-55 42.2 .1% T-2 Eb E3 Vishay 68P7944
CMF-55 42.2 .1% T-2 EB e3

CMF-55 42.2 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542R200BHEB CMF5542R200BHEB-ND 68P7944
Product Name RES 42.2 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 42.2 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details