Vishay Intertechnology, Inc. RES 42.9K OHM 1/2W 0.5% AXIAL CMF5542K900DHBF

Description
RES 42.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 42.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.9K OHM 1/2W 0.5% AXIAL - CMF5542K900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.9K OHM 1/2W 0.5% AXIAL
CMF5542K900DHBF
RES 42.9K OHM 1/2W 0.5% AXIAL CMF5542K900DHBF
RES 42.9Kohm 1/2W 0.5% AXIAL

RES 42.9Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K900DHBF-ND
Through Hole Resistors CMF5542K900DHBF-ND
42.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5542K900DHBF CMF5542K900DHBF-ND
Product Name RES 42.9K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers