Vishay Intertechnology, Inc. Through Hole Resistors CMF5542K200FKR670

Description
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5542K200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FKR670-ND
Through Hole Resistors CMF5542K200FKR670-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 42.2K OHM 1/2W 1% AXIAL - CMF5542K200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% AXIAL
CMF5542K200FKR670
RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FKR670
RES 42.2Kohm 1/2W 1% AXIAL

RES 42.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 42.2K 1% T-1 Re6 Vishay - 68P7933 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 42.2K 1% T-1 Re6 Vishay
68P7933
Cmf-55-70 42.2K 1% T-1 Re6 Vishay 68P7933
CMF-55-70 42.2K 1% T-1 RE6

CMF-55-70 42.2K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FKR670-ND CMF5542K200FKR670 68P7933
Product Name Through Hole Resistors RES 42.2K OHM 1/2W 1% AXIAL Cmf-55-70 42.2K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details