Vishay Intertechnology, Inc. Metal Film Resistors - CMF5542K200FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 42.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 42.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5542K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5542K200FKBF
Metal Film Resistors - CMF5542K200FKBF
Metal Film Resistors - Through Hole 1/4watt 42.2Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 42.2Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - CMF5542K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FKBF-ND
Through Hole Resistors CMF5542K200FKBF-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,422Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,422Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4825
Resistor,metal Film,422Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4825
Resistor,Metal Film,422KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,422KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FKBF CMF5542K200FKBF-ND 41C4825
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,422Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers