Vishay Intertechnology, Inc. Through Hole Resistors CMF5542K200FHEB

Description
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF42.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF42.2KHFCT-ND
Through Hole Resistors CMF42.2KHFCT-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF42.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF42.2KHFTR-ND
Through Hole Resistors CMF42.2KHFTR-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 42.2K OHM 1% 50PPM 1/2W - CMF5542K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1% 50PPM 1/2W
CMF5542K200FHEB
RES 42.2K OHM 1% 50PPM 1/2W CMF5542K200FHEB
RES 42.2Kohm 1% 50PPM 1/2W

RES 42.2Kohm 1% 50PPM 1/2W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF42.2KHFCT-ND CMF5542K200FHEB
Product Name Through Hole Resistors RES 42.2K OHM 1% 50PPM 1/2W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers