Vishay Intertechnology, Inc. RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHEA

Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W 1% AXIAL - CMF5542K200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% AXIAL
CMF5542K200FHEA
RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHEA
RES 42.2Kohm 1/2W 1% AXIAL

RES 42.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FHEA-ND
Through Hole Resistors CMF5542K200FHEA-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2K 1% T-2 Ea E3 Vishay - 68P7926 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2K 1% T-2 Ea E3 Vishay
68P7926
Cmf-55 42.2K 1% T-2 Ea E3 Vishay 68P7926
CMF-55 42.2K 1% T-2 EA e3

CMF-55 42.2K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FHEA CMF5542K200FHEA-ND 68P7926
Product Name RES 42.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers