Vishay Intertechnology, Inc. RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHBF

Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W 1% AXIAL - CMF5542K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W 1% AXIAL
CMF5542K200FHBF
RES 42.2K OHM 1/2W 1% AXIAL CMF5542K200FHBF
RES 42.2Kohm 1/2W 1% AXIAL

RES 42.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200FHBF-ND
Through Hole Resistors CMF5542K200FHBF-ND
42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 42.2K 1% T-2 B14 Vishay - 68P7925 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 42.2K 1% T-2 B14 Vishay
68P7925
Cmf-55 42.2K 1% T-2 B14 Vishay 68P7925
CMF-55 42.2K 1% T-2 B14

CMF-55 42.2K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200FHBF CMF5542K200FHBF-ND 68P7925
Product Name RES 42.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 42.2K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details