Vishay Intertechnology, Inc. Through Hole Resistors CMF5542K200DHBF

Description
42.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5542K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200DHBF-ND
Through Hole Resistors CMF5542K200DHBF-ND
42.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5542K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5542K200DHBF
Metal Film Resistors - CMF5542K200DHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,42.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4819
Resistor,metal Film,42.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4819
Resistor,Metal Film,42.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,42.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5542K200DHBF-ND CMF5542K200DHBF 41C4819
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,42.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers