Vishay Precision Group Cmf55, 42.2 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF5542K200BHR8

Description
CMF55, 42.2 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF55, 42.2 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 42.2 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C4817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 42.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C4817
Cmf55, 42.2 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C4817
CMF55, 42.2 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 42.2 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C4817
Product Name Cmf55, 42.2 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details