Vishay Intertechnology, Inc. RES 42.2K OHM 1/2W .1% AXIAL CMF5542K200BEEK

Description
RES 42.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/2W .1% AXIAL - CMF5542K200BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/2W .1% AXIAL
CMF5542K200BEEK
RES 42.2K OHM 1/2W .1% AXIAL CMF5542K200BEEK
RES 42.2Kohm 1/2W .1% AXIAL

RES 42.2Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5542K200BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5542K200BEEK-ND
Through Hole Resistors CMF5542K200BEEK-ND
42.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5542K200BEEK CMF5542K200BEEK-ND
Product Name RES 42.2K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details