Vishay Intertechnology, Inc. RES 427 OHM 1/2W .5% AXIAL CMF55427R00DHEK

Description
RES 427ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 427ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 427 OHM 1/2W .5% AXIAL - CMF55427R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427 OHM 1/2W .5% AXIAL
CMF55427R00DHEK
RES 427 OHM 1/2W .5% AXIAL CMF55427R00DHEK
RES 427ohm 1/2W .5% AXIAL

RES 427ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55427R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55427R00DHEK-ND
Through Hole Resistors CMF55427R00DHEK-ND
427 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 427 .5% T-2 Ek E3 Vishay - 68P7999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 427 .5% T-2 Ek E3 Vishay
68P7999
Cmf-55 427 .5% T-2 Ek E3 Vishay 68P7999
CMF-55 427 .5% T-2 EK e3

CMF-55 427 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55427R00DHEK CMF55427R00DHEK-ND 68P7999
Product Name RES 427 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 427 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 427 ohms 427 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers