Vishay Intertechnology, Inc. Through Hole Resistors CMF55427K00BERE70

Description
427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55427K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55427K00BERE70-ND
Through Hole Resistors CMF55427K00BERE70-ND
427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

427 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 427K OHM 1/2W .1% AXIAL - CMF55427K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 427K OHM 1/2W .1% AXIAL
CMF55427K00BERE70
RES 427K OHM 1/2W .1% AXIAL CMF55427K00BERE70
RES 427Kohm 1/2W .1% AXIAL

RES 427Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4883
Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4883
CMF55, 427 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 427 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55427K00BERE70-ND CMF55427K00BERE70 41C4883
Product Name Through Hole Resistors RES 427K OHM 1/2W .1% AXIAL Cmf55, 427 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers