Vishay Intertechnology, Inc. RES 422 OHM 1/2W 1% AXIAL CMF55422R00FKEB

Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% AXIAL - CMF55422R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
CMF55422R00FKEB
RES 422 OHM 1/2W 1% AXIAL CMF55422R00FKEB
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00FKEB-ND
Through Hole Resistors CMF55422R00FKEB-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 422 1% T-1 Eb E3 Vishay - 48P6756 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422 1% T-1 Eb E3 Vishay
48P6756
Cmf-55 422 1% T-1 Eb E3 Vishay 48P6756
CMF-55 422 1% T-1 EB e3

CMF-55 422 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422R00FKEB CMF55422R00FKEB-ND 48P6756
Product Name RES 422 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 422 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details