Vishay Intertechnology, Inc. Through Hole Resistors CMF55422R00FKEA

Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55422R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00FKEA-ND
Through Hole Resistors CMF55422R00FKEA-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422 OHM 1/2W 1% AXIAL - CMF55422R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
CMF55422R00FKEA
RES 422 OHM 1/2W 1% AXIAL CMF55422R00FKEA
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 422 1% T-1 Ea E3 Vishay - 48P6755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422 1% T-1 Ea E3 Vishay
48P6755
Cmf-55 422 1% T-1 Ea E3 Vishay 48P6755
CMF-55 422 1% T-1 EA e3

CMF-55 422 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55422R00FKEA-ND CMF55422R00FKEA 48P6755
Product Name Through Hole Resistors RES 422 OHM 1/2W 1% AXIAL Cmf-55 422 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details