Vishay Intertechnology, Inc. RES 422 OHM 1/2W 1% AXIAL CMF55422R00FKBF

Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/2W 1% AXIAL - CMF55422R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/2W 1% AXIAL
CMF55422R00FKBF
RES 422 OHM 1/2W 1% AXIAL CMF55422R00FKBF
RES 422ohm 1/2W 1% AXIAL

RES 422ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55422R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55422R00FKBF-ND
Through Hole Resistors CMF55422R00FKBF-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55422R00FKBF CMF55422R00FKBF-ND
Product Name RES 422 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers