Vishay Intertechnology, Inc. Through Hole Resistors CMF55422R00FHEB

Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF422HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422HFCT-ND
Through Hole Resistors CMF422HFCT-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF422HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF422HFTR-ND
Through Hole Resistors CMF422HFTR-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 422 OHM 1% 50PPM 1/2W - CMF55422R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1% 50PPM 1/2W
CMF55422R00FHEB
RES 422 OHM 1% 50PPM 1/2W CMF55422R00FHEB
RES 422ohm 1% 50PPM 1/2W

RES 422ohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 422 1% T-2 Eb E3 Vishay - 68P7982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 422 1% T-2 Eb E3 Vishay
68P7982
Cmf-55 422 1% T-2 Eb E3 Vishay 68P7982
CMF-55 422 1% T-2 EB e3

CMF-55 422 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF422HFCT-ND CMF55422R00FHEB 68P7982
Product Name Through Hole Resistors RES 422 OHM 1% 50PPM 1/2W Cmf-55 422 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details